3M 3M Black Standard Cable Tie CT15BK50-C - 14.6 in Length - 0.18 in Wide 80611469638

Description
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 14.6 in x 0.18 in.
Description
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 14.6 in x 0.18 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Standard Cable Tie CT15BK50-C - 14.6 in Length - 0.18 in Wide - 051128-59304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie CT15BK50-C - 14.6 in Length - 0.18 in Wide
051128-59304
3M Black Standard Cable Tie CT15BK50-C - 14.6 in Length - 0.18 in Wide 051128-59304
The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 14.6 in x 0.18 in.

The 3M black standard cable tie is sold 500 per case and is another quality product from 3M. Provides a tensile strength of 50 psi to provide the holding power you need. The length supports a maximum bundle diameter of 4 in. The overall length and width are 14.6 in x 0.18 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59304
Product Name 3M Black Standard Cable Tie CT15BK50-C - 14.6 in Length - 0.18 in Wide
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - EN3742-207 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details