3M 3M White Standard Cable Tie CT6NT40-C - 5.8 in Length - 0.14 in Wide 80611469455

Description
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.
Description
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

Suppliers

Company
Product
Description
Supplier Links
3M White Standard Cable Tie CT6NT40-C - 5.8 in Length - 0.14 in Wide - 051128-59286 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M White Standard Cable Tie CT6NT40-C - 5.8 in Length - 0.14 in Wide
051128-59286
3M White Standard Cable Tie CT6NT40-C - 5.8 in Length - 0.14 in Wide 051128-59286
The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

The 3M white standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59286
Product Name 3M White Standard Cable Tie CT6NT40-C - 5.8 in Length - 0.14 in Wide
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Heat Shrink Marker, 3.18Mm, White; Marker Type Raychem Te Connectivity - 57K2772 - Newark, An Avnet Company
Specs
Wire & Cable Markers Shrink Tube Marker
View Details
2 suppliers
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details