3M 3M Black Standard Cable Tie CT6BK40-C - 5.8 in Length - 0.14 in Wide 80611469430

Description
The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.
Description
The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Standard Cable Tie CT6BK40-C - 5.8 in Length - 0.14 in Wide - 051128-59284 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Standard Cable Tie CT6BK40-C - 5.8 in Length - 0.14 in Wide
051128-59284
3M Black Standard Cable Tie CT6BK40-C - 5.8 in Length - 0.14 in Wide 051128-59284
The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

The 3M black standard cable tie is sold 1000 per case and is another quality product from 3M. Provides a tensile strength of 40 psi to provide the holding power you need. The length supports a maximum bundle diameter of 1.25 in. The overall length and width are 5.8 in x 0.14 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cable Ties
Product Number 051128-59284
Product Name 3M Black Standard Cable Tie CT6BK40-C - 5.8 in Length - 0.14 in Wide
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details