Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
3M
7100064281 -- MICROPHONES
3M
Microphones
7100064281
Description
3M PELTOR Microphone Protector Tape, 5m
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
3M PELTOR Microphone Protector Tape, 5m
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Microphones
2309844
Microphones
2309844
3M PELTOR Microphone Protector Tape, 5m
3M PELTOR Microphone Protector Tape, 5m
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Audio Microphones
Product Number
2309844
Product Name
Microphones
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microphones
287723
Specs
Sensitivity
2 mV/Pa (13757 mV/psi)
Impedance
680 ohms
View Details
Infineon Technologies AG
Microphones
IM66D130AXTMA1
Specs
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
15.85 mV/Pa (109273 mV/psi)
View Details
Computer Network Accessories, Inc.
Clip-On Computer Mic
88-508
View Details
Biamp Systems, Ltd.
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices
Parlé TTM-XEX Tabletop
Specs
Actual Size
4.7 inch (119 mm)
Agency Approval
CE marked, UL listed, and RoHS compliant
View Details