3M Standard Abrasives 891399 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78381 66000221714

Description
Standard Abrasives 891399 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.
Description
Standard Abrasives 891399 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891399 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78381 - 051115-78381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891399 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78381
051115-78381
Standard Abrasives 891399 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78381 051115-78381
Standard Abrasives 891399 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.

Standard Abrasives 891399 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-78381
Product Name Standard Abrasives 891399 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 78381
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-JVBE Vitrified Wheel - 66252830858 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Depressed Center Combination Wheels.  Better - Foundryhog - A4240 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details