DEWALT Industrial Tool Co. 4" x 2" T11 metal grinding wheel DW4960

Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action
Description
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Suppliers

Company
Product
Description
Supplier Links
4" x 2" T11 metal grinding wheel - DW4960 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 2" T11 metal grinding wheel
DW4960
4" x 2" T11 metal grinding wheel DW4960
Bonded Abrasives: Type 11 Wheels Product Features Aluminum oxide and silicon carbide grain for long life and high material removal Type 11 shape for maximum surface grinding coverage Metal backing for greater durability Proprietary material mix for agressive grinding action

Bonded Abrasives: Type 11 Wheels
Product Features

  • Aluminum oxide and silicon carbide grain for long life and high material removal
  • Type 11 shape for maximum surface grinding coverage
  • Metal backing for greater durability
  • Proprietary material mix for agressive grinding action
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4960
Product Name 4" x 2" T11 metal grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Fine - 07660788247 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1221158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.26 inch (32 mm)
Thickness 1.26 inch (32 mm)
Bore / Shank 0.3752 inch (9.53 mm)
View Details
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details