3M Standard Abrasives 891398 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43624 66000138801

Description
Standard Abrasives 891398 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 891398 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891398 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43624 - 051141-43624 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891398 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43624
051141-43624
Standard Abrasives 891398 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43624 051141-43624
Standard Abrasives 891398 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 891398 913 unitized deburring wheel uses ceramic as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-43624
Product Name Standard Abrasives 891398 913 Unitized Ceramic Extra Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 43624
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Alundum Fine - 07660788262 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A3331 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details