3M Standard Abrasives 852640 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43063 66000131665

Description
Standard Abrasives 852640 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 852640 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852640 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43063 - 051141-43063 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852640 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43063
051141-43063
Standard Abrasives 852640 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43063 051141-43063
Standard Abrasives 852640 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 852640 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051141-43063
Product Name Standard Abrasives 852640 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 43063
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ1634-R5BX348 - 66252838577 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N3231 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details