3M Standard Abrasives 704607 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41702 66000126137

Description
Standard Abrasives 704607 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.
Description
Standard Abrasives 704607 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 704607 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41702 - 051115-41702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 704607 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41702
051115-41702
Standard Abrasives 704607 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41702 051115-41702
Standard Abrasives 704607 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Standard Abrasives 704607 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41702
Product Name Standard Abrasives 704607 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41702
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502614 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 20000 rpm
View Details
Flap Disc - WEI-50556 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Mounted Flap Wheels - PE202 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Coarser filaments or grit sizes; Portable Grinder or Handheld; Fiberglass
View Details