Norton Abrasives Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel 08834134022

Description
Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels
Request a Quote
Description
Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834134022 - Norton Abrasives
Worcester, MA, USA
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel
08834134022
Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel 08834134022
Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels

Long-lasting, premium aluminum oxide blend delivers a more aggressive performance and excellent cut rate vs conventional flap wheels

Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Flap Wheels and Specialty Abrasives
Product Number 08834134022
Product Name Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428236 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1875 inch (4.76 mm)
Max Speed ? to 18100 rpm
View Details
Merit® Powerflex® - 08834197212 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Metalite® R265 Flap Wheel - 63642502648 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137312 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details