3M Standard Abrasives 708770 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41700 66000126111

Description
Standard Abrasives 708770 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.
Description
Standard Abrasives 708770 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 708770 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41700 - 051115-41700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 708770 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41700
051115-41700
Standard Abrasives 708770 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41700 051115-41700
Standard Abrasives 708770 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Standard Abrasives 708770 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41700
Product Name Standard Abrasives 708770 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 2 in Diameter - 41700
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502582 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Flap Discs - Z5080F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details