3M Standard Abrasives 716480 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41662 66000125931

Description
Standard Abrasives 716480 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.
Description
Standard Abrasives 716480 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 716480 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41662 - 051115-41662 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 716480 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41662
051115-41662
Standard Abrasives 716480 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41662 051115-41662
Standard Abrasives 716480 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Standard Abrasives 716480 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41662
Product Name Standard Abrasives 716480 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 1 in Diameter - 41662
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130701 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details