Weiler Abrasives Flap Disc 1290188

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290188 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290188 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - 1290188 - Reid Supply
Norton Shores, MI, United States
Flap Disc
1290188
Flap Disc 1290188
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item 1290188 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item 1290188 is a N/A 4-1/2 in Flap Disc with the following features: Type 27 (Flat), Ceramic Alumina And Zirconia Alumina Mix Abrasive Material, 40 Grit, 7/8 in Mounting Size, and 13000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number 1290188
Product Name Flap Disc
Type Alumina Zirconia; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Threaded Shank Mini Flap Wheel - 08834131010 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mounted Flap Wheels - PA505T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Disc - 1290177 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details