3M Standard Abrasives 706865 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41611 66000125709

Description
Standard Abrasives 706865 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.
Description
Standard Abrasives 706865 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 706865 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41611 - 051115-41611 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 706865 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41611
051115-41611
Standard Abrasives 706865 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41611 051115-41611
Standard Abrasives 706865 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Standard Abrasives 706865 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of P180.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41611
Product Name Standard Abrasives 706865 A/O Aluminum Oxide AO Spiral Band - 3/4 in Width - 3/4 in Diameter - 41611
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Medium Threaded Shank Mini Flap Wheel - 08834133003 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Blending, Shaping and Deburring Flap Wheels - COOLCUT™ Flap Wheels - Walter Surface Technologies
Specs
Type Flapwheel
Width 0.3750 to 2 inch (9.52 to 50.8 mm)
Max Speed 27500 rpm
View Details
Flap Disc - WEI-50605 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details