3M Standard Abrasives 707115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41646 66000125311

Description
Standard Abrasives 707115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.
Description
Standard Abrasives 707115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 707115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41646 - 051115-41646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 707115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41646
051115-41646
Standard Abrasives 707115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41646 051115-41646
Standard Abrasives 707115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Standard Abrasives 707115 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 50.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41646
Product Name Standard Abrasives 707115 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 in Diameter - 41646
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Coarse Threaded Shank Mini Flap Wheel - 08834130736 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50926 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 30000 rpm
Backing / Base Film / Plastic; Plastic
View Details