3M Standard Abrasives 705771 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41614 66000125204

Description
Standard Abrasives 705771 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.
Description
Standard Abrasives 705771 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 705771 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41614 - 051115-41614 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 705771 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41614
051115-41614
Standard Abrasives 705771 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41614 051115-41614
Standard Abrasives 705771 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Standard Abrasives 705771 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41614
Product Name Standard Abrasives 705771 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 3/4 in Diameter - 41614
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502584 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Flap Disc - WEI-50593 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details