3M Standard Abrasives 890396 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 42430 66000100306

Description
Standard Abrasives 890396 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 890396 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890396 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 42430 - 051115-42430 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890396 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 42430
051115-42430
Standard Abrasives 890396 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 42430 051115-42430
Standard Abrasives 890396 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 890396 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-42430
Product Name Standard Abrasives 890396 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 14 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 42430
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® - 66243530620 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U4920 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 1 inch (25.4 mm)
View Details
Blending and Grinding Finishing Wheels - BLENDEX U™ Wheels - Walter Surface Technologies
Specs
Outer Diameter 3 to 6 inch (76.2 to 152 mm)
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Bore / Shank 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details