3M Standard Abrasives 727241 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41534 66000091349

Description
Standard Abrasives 727241 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.
Description
Standard Abrasives 727241 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727241 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41534 - 051115-41534 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727241 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41534
051115-41534
Standard Abrasives 727241 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41534 051115-41534
Standard Abrasives 727241 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Standard Abrasives 727241 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-41534
Product Name Standard Abrasives 727241 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/4 in Diameter - 41534
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Vortex Rapid Finish Wheel 5AM - 66254429243 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.7500 inch (19.05 mm)
Max Speed ? to 12000 rpm
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details
Upholstery/Spotting Brush, Crimped Polypropylene Fill - 44307 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 2.55 inch (64.77 mm)
Applications & Materials Abraded Facility Maintenance
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details