3M Standard Abrasives 727098 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37688 66000052887

Description
Standard Abrasives 727098 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.
Description
Standard Abrasives 727098 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727098 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37688 - 051115-37688 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727098 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37688
051115-37688
Standard Abrasives 727098 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37688 051115-37688
Standard Abrasives 727098 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Standard Abrasives 727098 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37688
Product Name Standard Abrasives 727098 A/O Aluminum Oxide AO Spiral Band - 2 in Width - 2 in Diameter - 37688
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834190933 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Disc - WEI-50654 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details