Weiler Abrasives Flap Disc WEI-50654

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50654 is a N/A 4 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50654 is a N/A 4 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-50654 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-50654
Flap Disc WEI-50654
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50654 is a N/A 4 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-50654 is a N/A 4 in Flap Disc with the following features: Type 27 (Flat), Aluminium Oxide Abrasive Material, 60 Grit, 5/8 in Mounting Size, and 15000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-50654
Product Name Flap Disc
Type Aluminum Oxide
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG® R982 Flap Wheel - 63642502866 - Norton Abrasives
Specs
Type Ceramic
Width 1 inch (25.4 mm)
Max Speed ? to 30000 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Flap Discs - Z5042F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - WEI-31332 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Metal; Aluminum
View Details