3M Standard Abrasives 727091 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37681 66000052812

Description
Standard Abrasives 727091 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.
Description
Standard Abrasives 727091 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727091 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37681 - 051115-37681 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727091 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37681
051115-37681
Standard Abrasives 727091 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37681 051115-37681
Standard Abrasives 727091 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Standard Abrasives 727091 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37681
Product Name Standard Abrasives 727091 A/O Aluminum Oxide AO Spiral Band - 1 in Width - 1 1/2 in Diameter - 37681
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank Mini Flap Wheel - 08834137343 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details