3M Standard Abrasives 727119 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37673 66000052739

Description
Standard Abrasives 727119 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.
Description
Standard Abrasives 727119 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727119 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37673 - 051115-37673 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727119 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37673
051115-37673
Standard Abrasives 727119 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37673 051115-37673
Standard Abrasives 727119 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Standard Abrasives 727119 spiral band uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 051115-37673
Product Name Standard Abrasives 727119 A/O Aluminum Oxide AO Spiral Band - 1/2 in Width - 1/2 in Diameter - 37673
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137575 - Norton Abrasives
Specs
Type Ceramic
Max Speed 35000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details
Flap Disc - WEI-50710 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details