3M Standard Abrasives 850353 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37083 66000046830

Description
Standard Abrasives 850353 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 850353 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850353 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37083 - 051115-37083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850353 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37083
051115-37083
Standard Abrasives 850353 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37083 051115-37083
Standard Abrasives 850353 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 850353 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37083
Product Name Standard Abrasives 850353 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 37083
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding and Cutting Wheel - 66252843615 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
Resin Cupstones.  Good - High Performance - N6250S - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details