3M Standard Abrasives 854453 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37057 66000046574

Description
Standard Abrasives 854453 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 854453 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 854453 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37057 - 051115-37057 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 854453 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37057
051115-37057
Standard Abrasives 854453 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37057 051115-37057
Standard Abrasives 854453 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 854453 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37057
Product Name Standard Abrasives 854453 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 37057
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C80-IVK Vitrified Wheel - 66252838173 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Resin Plugs and Cones.  Good - High Performance - N0742 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 2.75 inch (69.85 mm)
Max Speed 13200 rpm
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details