3M Standard Abrasives 854253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37054 66000046541

Description
Standard Abrasives 854253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 854253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 854253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37054 - 051115-37054 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 854253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37054
051115-37054
Standard Abrasives 854253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37054 051115-37054
Standard Abrasives 854253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 854253 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-37054
Product Name Standard Abrasives 854253 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 2 in - 37054
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Gemini® - 66252830615 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
6 x 1/8 TIGER ALUMINUM Type 27 Cut/Grind Combo Wheel ALU30T 7/8 A.H. - 58219 - Weiler Abrasives
Specs
Type Aluminum Oxide; AO
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details