Flexovit USA, Inc. Depressed Center Combination Wheels. Specialty - Specialist A0780

Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R
Datasheet
Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Specialty - Specialist - A0780 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Specialty - Specialist
A0780
Depressed Center Combination Wheels. Specialty - Specialist A0780
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R

Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification.
Smooth Grind - A30R

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0780
Product Name Depressed Center Combination Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details