3M Standard Abrasives 856892 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 36971 66000045717

Description
Standard Abrasives 856892 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 856892 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 856892 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 36971 - 051115-36971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 856892 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 36971
051115-36971
Standard Abrasives 856892 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 36971 051115-36971
Standard Abrasives 856892 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 856892 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36971
Product Name Standard Abrasives 856892 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 36971
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-R Plug - 61463622220 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 3 inch (76.2 mm)
View Details
 - 693416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S6880 - Flexovit USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details