3M Standard Abrasives 850306 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36968 66000045683

Description
Standard Abrasives 850306 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 850306 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 850306 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36968 - 051115-36968 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 850306 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36968
051115-36968
Standard Abrasives 850306 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36968 051115-36968
Standard Abrasives 850306 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 850306 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 3 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-36968
Product Name Standard Abrasives 850306 Convolute S/C Silicon Carbide SC Deburring Wheel - Medium Grade - 6 in Diameter - 1 in Center Hole - Thickness 3 in - 36968
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench & Pedestal Wheel Gemini Fine - 66252836133 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Blending and Grinding Finishing Wheels - BLENDEX U™ Wheels - Walter Surface Technologies
Specs
Outer Diameter 3 to 6 inch (76.2 to 152 mm)
Thickness 0.2500 to 1 inch (6.35 to 25.4 mm)
Bore / Shank 0.3750 to 1 inch (9.52 to 25.4 mm)
View Details