3M Standard Abrasives 892150 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35688 66000032889

Description
Standard Abrasives 892150 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.
Description
Standard Abrasives 892150 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892150 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35688 - 051115-35688 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892150 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35688
051115-35688
Standard Abrasives 892150 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35688 051115-35688
Standard Abrasives 892150 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Standard Abrasives 892150 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35688
Product Name Standard Abrasives 892150 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1 in - 35688
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A60-KVBE Vitrified Wheel - 66252830964 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Type 28 Depressed Center Grinding Wheels.  Best - Flexon - A5254 - Flexovit USA, Inc.
Specs
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
flexible grinding wheel - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 3 to 7 inch (76.2 to 178 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
Max Speed 20400 rpm
View Details