DEWALT Industrial Tool Co. 7" x 1/4" x 7/8" High Performance Metal Grinding Wheel DW4719

Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
7" x 1/4" x 7/8" High Performance Metal Grinding Wheel - DW4719 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7" x 1/4" x 7/8" High Performance Metal Grinding Wheel
DW4719
7" x 1/4" x 7/8" High Performance Metal Grinding Wheel DW4719
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance 1/4" Metal Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4719
Product Name 7" x 1/4" x 7/8" High Performance Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® NZC162-Q5BSX348 - 66252837965 - Norton Abrasives
Specs
Type Silicon Carbide; Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Straight Grinding Wheel - 49-94-4570 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB4507880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details