3M Standard Abrasives 882158 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35637 66000032376

Description
Standard Abrasives 882158 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 882158 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882158 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35637 - 051115-35637 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882158 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35637
051115-35637
Standard Abrasives 882158 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35637 051115-35637
Standard Abrasives 882158 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 882158 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35637
Product Name Standard Abrasives 882158 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 4 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35637
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton Metal A Type 27 Grinding Wheel - 66252843607 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details