CS UNITEC EB Diamond Cluster Wheel EB6007880CLSF

Description
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet
Description
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB Diamond Cluster Wheel - EB6007880CLSF - CS UNITEC
Norwalk, CT, USA
EB Diamond Cluster Wheel
EB6007880CLSF
EB Diamond Cluster Wheel EB6007880CLSF
Diamond Wheels for cleaning and grinding metal, fiberglass and more. Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives. Last 100x longer than ordinary resin bonded wheels Reduce sparks, dust and material waste Save time changing discs Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more

Diamond Wheels for cleaning and grinding metal, fiberglass and more.

Eco Brazing (EB) diamond cluster wheels from CS Unitec are designed for removing paint, rust and epoxy on metal. Also for high material removal on fiberglass, composites and plastics without loading up like traditional abrasives.

  • Last 100x longer than ordinary resin bonded wheels
  • Reduce sparks, dust and material waste
  • Save time changing discs
  • Ideal for grinding and cutting steel, stainless steel, aluminum, titanium, fiberglass and more
Supplier's Site Datasheet

Technical Specifications

  CS UNITEC
Product Category Grinding Wheels
Product Number EB6007880CLSF
Product Name EB Diamond Cluster Wheel
Type Diamond
Outer Diameter 6 inch (152 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 10100 rpm
Bond Type Metal
Unlock Full Specs
to access all available technical data

Similar Products

W176 Pacesetter® Point 38A60-P - 61463624517 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.3750 inch (9.52 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Grinding Wheel  Peripheral -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type CBN
Bond Type Vitrified
Applications & Materials Abraded Peripheral grinding for indexable inserts Material of inserts: carbide, cermet , PCD, PCBN, etc.
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details