3M Standard Abrasives 881153 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/8 in - 35633 66000032335

Description
Standard Abrasives 881153 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.
Description
Standard Abrasives 881153 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881153 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/8 in - 35633 - 051115-35633 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881153 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/8 in - 35633
051115-35633
Standard Abrasives 881153 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/8 in - 35633 051115-35633
Standard Abrasives 881153 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.

Standard Abrasives 881153 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35633
Product Name Standard Abrasives 881153 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 4 in Diameter - 3/8 in Center Hole - Thickness 1/8 in - 35633
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C80-IVK Vitrified Wheel - 66252838327 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Better - Foundryhog - A8345 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details