3M Standard Abrasives 881115 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35613 66000032137

Description
Standard Abrasives 881115 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.
Description
Standard Abrasives 881115 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881115 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35613 - 051115-35613 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881115 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35613
051115-35613
Standard Abrasives 881115 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35613 051115-35613
Standard Abrasives 881115 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Standard Abrasives 881115 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35613
Product Name Standard Abrasives 881115 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 35613
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® Metal - 07660775926 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A5331 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details