3M Standard Abrasives 873201 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35525 66000031253

Description
Standard Abrasives 873201 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.
Description
Standard Abrasives 873201 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873201 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35525 - 051115-35525 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873201 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35525
051115-35525
Standard Abrasives 873201 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35525 051115-35525
Standard Abrasives 873201 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Standard Abrasives 873201 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 30000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35525
Product Name Standard Abrasives 873201 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 1 in Diameter - 1/8 in Center Hole - Thickness 1/4 in - 35525
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 39C80-IVK Vitrified Wheel - 66252838327 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 1985441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A3237 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details