3M Standard Abrasives 890094 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 35453 66000030537

Description
Standard Abrasives 890094 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2300 RPMs.
Description
Standard Abrasives 890094 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2300 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 890094 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 35453 - 051115-35453 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 890094 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 35453
051115-35453
Standard Abrasives 890094 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 35453 051115-35453
Standard Abrasives 890094 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2300 RPMs.

Standard Abrasives 890094 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 2300 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35453
Product Name Standard Abrasives 890094 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 12 in Diameter - 1 1/4 in Center Hole - Thickness 1/2 in - 35453
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A80-JVBE Vitrified Wheel - 66243530523 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 693545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5220 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1 inch (25.4 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details