3M Standard Abrasives 852465 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35434 66000030347

Description
Standard Abrasives 852465 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.
Description
Standard Abrasives 852465 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852465 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35434 - 051115-35434 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852465 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35434
051115-35434
Standard Abrasives 852465 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35434 051115-35434
Standard Abrasives 852465 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Standard Abrasives 852465 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35434
Product Name Standard Abrasives 852465 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - 8 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35434
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini XXL A Type 27 Grinding Wheel - 66252843787 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Depressed Center Combination Wheels.  Specialty - Specialist - A2730H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
HP Cup Wheels (Grinding Snagging) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 6 inch (102 to 152 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Max Speed 9100 rpm
View Details