DEWALT Industrial Tool Co. 4" x 1/4" x 5/8" XP Grinding wheel DW8803

Description
Type 27 Wheels: Extended Performance 1/4" Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety
Description
Type 27 Wheels: Extended Performance 1/4" Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
4" x 1/4" x 5/8" XP Grinding wheel - DW8803 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
4" x 1/4" x 5/8" XP Grinding wheel
DW8803
4" x 1/4" x 5/8" XP Grinding wheel DW8803
Type 27 Wheels: Extended Performance 1/4" Grinding Product Features Premium tough zirconia grain for extended life and material removal High grain concentration ensures agressive grinding action and smoother running wheels Proprietary wheel design for durable long life wheels 3 full sheets of fiberglass for added durability and safety

Type 27 Wheels: Extended Performance 1/4" Grinding
Product Features

  • Premium tough zirconia grain for extended life and material removal
  • High grain concentration ensures agressive grinding action and smoother running wheels
  • Proprietary wheel design for durable long life wheels
  • 3 full sheets of fiberglass for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8803
Product Name 4" x 1/4" x 5/8" XP Grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843186 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details
EB Diamond Cluster Wheel - EB4007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 4 inch (102 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details