3M Standard Abrasives 853277 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35426 66000030263

Description
Standard Abrasives 853277 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 853277 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853277 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35426 - 051115-35426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853277 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35426
051115-35426
Standard Abrasives 853277 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35426 051115-35426
Standard Abrasives 853277 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 853277 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35426
Product Name Standard Abrasives 853277 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 35426
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843245 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S6700 - Flexovit USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Grinding Wheels for Stainless Steel - STAINLESS™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details