3M Standard Abrasives 853271 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35418 66000030180

Description
Standard Abrasives 853271 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 853271 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853271 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35418 - 051115-35418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853271 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35418
051115-35418
Standard Abrasives 853271 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35418 051115-35418
Standard Abrasives 853271 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 853271 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35418
Product Name Standard Abrasives 853271 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35418
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Metal RightCut A Type 27/42 Cutting Wheel - 66252842015 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details