3M Standard Abrasives 852171 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35416 66000030164

Description
Standard Abrasives 852171 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 852171 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852171 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35416 - 051115-35416 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852171 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35416
051115-35416
Standard Abrasives 852171 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35416 051115-35416
Standard Abrasives 852171 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 852171 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35416
Product Name Standard Abrasives 852171 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1/2 in - 35416
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

W186 Pacesetter® Point 38A60-P - 61463624528 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1221138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Depressed Center Combination Wheels.  Better - Metalhog - A7220 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details