3M Standard Abrasives 852105 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35374 66000029745

Description
Standard Abrasives 852105 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives 852105 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852105 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35374 - 051115-35374 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852105 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35374
051115-35374
Standard Abrasives 852105 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35374 051115-35374
Standard Abrasives 852105 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Standard Abrasives 852105 521 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35374
Product Name Standard Abrasives 852105 521 Unitized A/O Aluminum Oxide AO Soft Deburring Wheel - Medium Grade - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 35374
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C100-HVK Vitrified Wheel - 66243529172 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Better - Foundryhog - A5345H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details