3M Standard Abrasives 852498 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35225 66000028259

Description
Standard Abrasives 852498 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 852498 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852498 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35225 - 051115-35225 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852498 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35225
051115-35225
Standard Abrasives 852498 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35225 051115-35225
Standard Abrasives 852498 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 852498 524 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35225
Product Name Standard Abrasives 852498 524 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35225
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C60-MVK Vitrified Wheel - 66243529041 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A1224H - Flexovit USA, Inc.
Specs
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels for use on Aluminum and other Soft Metals - ALU™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details