3M Standard Abrasives 853299 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35209 66000028093

Description
Standard Abrasives 853299 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 853299 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853299 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35209 - 051115-35209 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853299 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35209
051115-35209
Standard Abrasives 853299 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35209 051115-35209
Standard Abrasives 853299 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 853299 532 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35209
Product Name Standard Abrasives 853299 532 Unitized S/C Silicon Carbide SC Soft Deburring Wheel - Fine Grade - Quick Change Attachment - 2 in Diameter - Thickness 1/4 in - 35209
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Gemini® 57A24-R Cone - 61463622190 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 3 inch (76.2 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741415-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details