3M Standard Abrasives 873284 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35203 66000028036

Description
Standard Abrasives 873284 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.
Description
Standard Abrasives 873284 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873284 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35203 - 051115-35203 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873284 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35203
051115-35203
Standard Abrasives 873284 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35203 051115-35203
Standard Abrasives 873284 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Standard Abrasives 873284 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 1 1/2 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35203
Product Name Standard Abrasives 873284 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - Quick Change Attachment - 1 1/2 in Diameter - Thickness 1/4 in - 35203
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252836966 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
7 x 1/8 TIGER ALUMINUM Type 27 Cut/Grind Combo Wheel ALU30T 5/8-11 Nut - 58222 - Weiler Abrasives
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details