DEWALT Industrial Tool Co. 9" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4954

Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety
Description
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
9" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel - DW4954 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
9" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
DW4954
9" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel DW4954
Type 27 Wheels: High Performance 1/4" Metal Grinding Product Features High performance aluminum oxide grain for long life and high material removal High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 3 full sheets of fiberglass for durability and safety

Type 27 Wheels: High Performance 1/4" Metal Grinding
Product Features

  • High performance aluminum oxide grain for long life and high material removal
  • High grain concentration for agressive grinding action and smoother running wheels
  • Proprietary material mix ensures durable long life wheels
  • 3 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW4954
Product Name 9" x 1/4" x 5/8"-11 High Performance Metal Grinding Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® 4NZ1434-R5BSX348 - 66252837961 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 30 inch (762 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Straight Grinding Wheel - 49-94-9735 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Cluster Wheel - EB6007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 6 inch (152 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details