3M Standard Abrasives 882125 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35192 66000027921

Description
Standard Abrasives 882125 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 882125 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882125 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35192 - 051115-35192 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882125 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35192
051115-35192
Standard Abrasives 882125 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35192 051115-35192
Standard Abrasives 882125 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 882125 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35192
Product Name Standard Abrasives 882125 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35192
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norton® 32A60-KVBE Vitrified Wheel - 66252830838 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
4
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®); C
Outer Diameter 4 inch (102 mm)
Thickness 4 inch (102 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details