DEWALT Industrial Tool Co. 3" x 1/8" x 1/4" A24R grinding wheel DW8710

Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety
Description
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Suppliers

Company
Product
Description
Supplier Links
3" x 1/8" x 1/4" A24R grinding wheel - DW8710 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3" x 1/8" x 1/4" A24R grinding wheel
DW8710
3" x 1/8" x 1/4" A24R grinding wheel DW8710
Type 1 Wheels: High Performance Small Diameter Cutoff Wheels Product Features Heavy duty aluminum oxide grain for agressive cutting action Proprietary Material Mix ensures durable long life wheels 2 full sheets of fiberglass for durability and safety

Type 1 Wheels: High Performance Small Diameter Cutoff Wheels
Product Features

  • Heavy duty aluminum oxide grain for agressive cutting action
  • Proprietary Material Mix ensures durable long life wheels
  • 2 full sheets of fiberglass for durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8710
Product Name 3" x 1/8" x 1/4" A24R grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 693422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
W220 Pacesetter® Point A80-HBF3 - 61463622646 - Norton Abrasives
Specs
Type Cotton Fiber
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details