3M Standard Abrasives 863225 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35189 66000027897

Description
Standard Abrasives 863225 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 863225 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863225 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35189 - 051115-35189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863225 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35189
051115-35189
Standard Abrasives 863225 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35189 051115-35189
Standard Abrasives 863225 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 863225 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-35189
Product Name Standard Abrasives 863225 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/4 in - 35189
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 48A - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
EB Diamond Combination Wheel - EB7007835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details