3M Standard Abrasives 863240 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33236 66000008376

Description
Standard Abrasives 863240 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 863240 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863240 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33236 - 051115-33236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863240 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33236
051115-33236
Standard Abrasives 863240 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33236 051115-33236
Standard Abrasives 863240 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 863240 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33236
Product Name Standard Abrasives 863240 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33236
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus SGZ Type 27 Grinding Wheel - 66252829540 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench Grinder Wheels.  Good - High Performance - U5310 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 10 inch (254 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Bench Grinding Wheels -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 6 to 10 inch (152 to 254 mm)
Thickness 0.7500 to 1.25 inch (19.05 to 31.75 mm)
Bore / Shank 1 inch (25.4 mm)
View Details